SFCable.com 4U V-Rack 1036-SF-93

Description
Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.
Description
Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Suppliers

Company
Product
Description
Supplier Links
4U V-Rack - 1036-SF-93 - SFCable.com
Hayward, CA, USA
4U V-Rack
1036-SF-93
4U V-Rack 1036-SF-93
Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Introducing the 4U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-93
Product Name 4U V-Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - CSP4936BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details