SFCable.com 96" Performance Work Bench 1036-SF-54

Description
96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.
Description
96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

Suppliers

Company
Product
Description
Supplier Links
96
Hayward, CA, USA
96" Performance Work Bench
1036-SF-54
96" Performance Work Bench 1036-SF-54
96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

96" Performance Work Bench are top of the line in quality and versatility. Each bench frame is made from only the highest quality American-Made tube steel welded.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-54
Product Name 96" Performance Work Bench
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details