SFCable.com 48" Performance Work Bench W/Full Bottom Shelf 1036-SF-81

Description
48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.
Description
48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Suppliers

Company
Product
Description
Supplier Links
48
Hayward, CA, USA
48" Performance Work Bench W/Full Bottom Shelf
1036-SF-81
48" Performance Work Bench W/Full Bottom Shelf 1036-SF-81
48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

48" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-81
Product Name 48" Performance Work Bench W/Full Bottom Shelf
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details