SFCable.com 2U V-Rack 1036-SF-91

Description
Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.
Description
Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Suppliers

Company
Product
Description
Supplier Links
2U V-Rack - 1036-SF-91 - SFCable.com
Hayward, CA, USA
2U V-Rack
1036-SF-91
2U V-Rack 1036-SF-91
Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Introducing the 2U V Rack - another revolutionary new product for IT managers who need to be more productive with their space. The Kendall Howard V-Rack allows users to vertically or horizontally mount servers or other rack-mountable devices regardless of depth. Designed to mount on a wall or under a desk the Kendall Howard V-Rack provides users more versatility on where they can place their products. Users needing to use slide rails can easily do so by using two Kendall Howard V-Racks and effectively create a 4 point mounting solution.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-91
Product Name 2U V-Rack
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - CSP3536LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details