SFCable.com Outdoor Camera Housing Bracket 5006-SF-05

Description
Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm.
Description
Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Camera Housing Bracket - 5006-SF-05 - SFCable.com
Hayward, CA, USA
Outdoor Camera Housing Bracket
5006-SF-05
Outdoor Camera Housing Bracket 5006-SF-05
Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm.

Outdoor housing bracket. Dimensions: 293(L) x 99(H) x 86(W)mm.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 5006-SF-05
Product Name Outdoor Camera Housing Bracket
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418LL12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details