SFCable.com 37U Server Rack, Glass Front/Vented Rear 1039-SF-03

Description
The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical rails that adjust in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans, and includes removable cable slots to easily install all of your network communication lines.
Description
The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical rails that adjust in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans, and includes removable cable slots to easily install all of your network communication lines.

Suppliers

Company
Product
Description
Supplier Links
37U Server Rack, Glass Front/Vented Rear - 1039-SF-03 - SFCable.com
Hayward, CA, USA
37U Server Rack, Glass Front/Vented Rear
1039-SF-03
37U Server Rack, Glass Front/Vented Rear 1039-SF-03
The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical rails that adjust in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans, and includes removable cable slots to easily install all of your network communication lines.

The LINIER Series Full Size Rack is an entry-level cabinet. These full size server racks come with a glass door and a vented rear door. Each rack comes with 2 sets vertical rails that adjust in 1 inch increments, lockable/removable side panels, casters and levelers. The top of the cabinet has the ability in install up to four 4 inch fans, and includes removable cable slots to easily install all of your network communication lines.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-03
Product Name 37U Server Rack, Glass Front/Vented Rear
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411GU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details