SFCable.com 4" Dome Camera Pole Type Ceiling Mount Bracket 5006-SF-27

Description
4" Dome Camera Pole Type Ceiling Mount Bracket
Description
4" Dome Camera Pole Type Ceiling Mount Bracket

Suppliers

Company
Product
Description
Supplier Links
4
Hayward, CA, USA
4" Dome Camera Pole Type Ceiling Mount Bracket
5006-SF-27
4" Dome Camera Pole Type Ceiling Mount Bracket 5006-SF-27
4" Dome Camera Pole Type Ceiling Mount Bracket

4" Dome Camera Pole Type Ceiling Mount Bracket

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 5006-SF-27
Product Name 4" Dome Camera Pole Type Ceiling Mount Bracket
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details