SFCable.com 72" Performance Work Bench W/Full Bottom Shelf 1036-SF-82

Description
72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.
Description
72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Suppliers

Company
Product
Description
Supplier Links
72
Hayward, CA, USA
72" Performance Work Bench W/Full Bottom Shelf
1036-SF-82
72" Performance Work Bench W/Full Bottom Shelf 1036-SF-82
72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

72" Performance Work Bench W/Full Bottom Shelf. The Kendall Howard Performance Series LAN Station/Work Benches are top of the line in quality and versatility. This completely modular system allows you to design virtually any layout suitable for your environment.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1036-SF-82
Product Name 72" Performance Work Bench W/Full Bottom Shelf
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194936BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 56.31 inch (1430 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details