SFCable.com 6U Swing Out Wall Mount Cabinet 1039-SF-10

Description
This unique mounting system makes installation a breeze. Not only will this cabinet swing out 90 degrees from the wall but it offers removable and lockable side panels allowing you to cable this cabinet in no time. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.
Description
This unique mounting system makes installation a breeze. Not only will this cabinet swing out 90 degrees from the wall but it offers removable and lockable side panels allowing you to cable this cabinet in no time. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Suppliers

Company
Product
Description
Supplier Links
6U Swing Out Wall Mount Cabinet - 1039-SF-10 - SFCable.com
Hayward, CA, USA
6U Swing Out Wall Mount Cabinet
1039-SF-10
6U Swing Out Wall Mount Cabinet 1039-SF-10
This unique mounting system makes installation a breeze. Not only will this cabinet swing out 90 degrees from the wall but it offers removable and lockable side panels allowing you to cable this cabinet in no time. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

This unique mounting system makes installation a breeze. Not only will this cabinet swing out 90 degrees from the wall but it offers removable and lockable side panels allowing you to cable this cabinet in no time. This cabinet comes with 2 sets of adjustable rails, 4 keys. This cabinet offers 4 cable slots, 2 in the top and 2 in the bottom making CAT5 and Fiber installations a breeze.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Industrial Enclosures
Product Number 1039-SF-10
Product Name 6U Swing Out Wall Mount Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details