Certex UK Closed Swage Socket Crosby S-502 1039502 12071039502

Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote
Description
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Swage Socket Crosby S-502 1039502 - 12071039502 - Certex UK
Harworth, United Kingdom
Closed Swage Socket Crosby S-502 1039502
12071039502
Closed Swage Socket Crosby S-502 1039502 12071039502
Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading. Hardness controlled by spheroidise annealing. Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Sockets incorporate a reduced machined area of the shank which is the equivalent to the proper after swage dimension. Before swaging, this provides for an obvious visual difference in the shank diameter. After swaging, a uniform shank diameter is created allowing for a QUIC CHECK™ permanent visual inspection opportunity. Designed to quickly determine whether the socket has been through the swaging operation and assist in field inspections, it does not eliminate the need to perform standard production inspections which include gauging for the proper after swage dimensions or proof loading.
Hardness controlled by spheroidise annealing.
Swage socket terminations have an efficiency rating of 100% based on the catalogue strength of wire rope.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 12071039502
Product Name Closed Swage Socket Crosby S-502 1039502
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 68-72 - 121107200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.68 to 2.83 inch (68 to 72 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 41 - 122104100010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.61 inch (41 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 24-26 - 121502600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details