Certex UK Thimble DIN 3091 RopeDiaRange 22 mm 123102200070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 22 mm - 123102200070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 22 mm
123102200070
Thimble DIN 3091 RopeDiaRange 22 mm 123102200070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102200070
Product Name Thimble DIN 3091 RopeDiaRange 22 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Fork Ends SFE 13 - 1207SFE13 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 14-16 - 121501600242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket CSS RopeDiaRange 108-115 - 122111500185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.25 to 4.53 inch (108 to 115 mm)
View Details
Thimble SS 1900 RopeDiaRange 3 mm - 123100300060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details