Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 123101110110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 - 123101110110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 11.1
123101110110
Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 123101110110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101110110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 11.1
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 49-54 - 122105400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.93 to 2.13 inch (49 to 54 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 55-60 - 122106000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.17 to 2.36 inch (55 to 60 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 30 mm - 121103000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.18 inch (30 mm)
Material Steel; Steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 50-54 - 122105400052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.97 to 2.13 inch (50 to 54 mm)
View Details