Certex UK Closed Spelter Socket CSS RopeDiaRange 76-80 122108000185

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 76-80 - 122108000185 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 76-80
122108000185
Closed Spelter Socket CSS RopeDiaRange 76-80 122108000185
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122108000185
Product Name Closed Spelter Socket CSS RopeDiaRange 76-80
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket for Lifts RopeDiaRange 15-17 mm - 121501700012 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Eye Ends SEE 9 - 1207SEE9 - Certex UK
Specs
Type Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details
Crane End Stop ES ES 13 D30 - 1205ES13D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5118 inch (13 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 4 - 120100400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details