Certex UK Open Wedge Socket G-6413 RopeDiaRange 34-36 121503600242

Description
The Green Pin® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability.
Request a Quote
Description
The Green Pin® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Wedge Socket G-6413 RopeDiaRange 34-36 - 121503600242 - Certex UK
Harworth, United Kingdom
Open Wedge Socket G-6413 RopeDiaRange 34-36
121503600242
Open Wedge Socket G-6413 RopeDiaRange 34-36 121503600242
The Green Pin® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability.

The Green Pin® Open Wedge Socket CP is an open wedge socket with a cotter (split) pin. The socket is made from high tensile steel, while galvanization ensures its long-term durability.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121503600242
Product Name Open Wedge Socket G-6413 RopeDiaRange 34-36
Features & Approvals Socket Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rope Pear Socket Nemag RopeDiaRange 37-39 - 122103900120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.46 to 1.54 inch (37 to 39 mm)
View Details
Thimble SS 1900 RopeDiaRange 7 mm - 123100700060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2756 inch (7 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 49-54 - 122105400182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.93 to 2.13 inch (49 to 54 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 11 - 120101100240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details