Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 10 mm 121101000080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm - 121101000080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm
121101000080
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm 121101000080
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm

Wire Rope Grip DIN 1142 RopeDiaRange 10 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121101000080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 10 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop ES ES15 D30 - 1205ES15D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5906 inch (15 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 12.7 - 123101270110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5000 inch (12.7 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 32 - 122103200010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.26 inch (32 mm)
View Details
Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 30-32 - 121503200125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details