Certex UK Closed Spelter Socket G-417 RopeDiaRange 24-26 122102600052

Description
McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets 40 mm and larger are magnetic particle inspected and ultrasonic inspected. Proof testing available on special order. Spelter socket terminations have an efficiency rating of 100%, based on the catalog strength of wire rope. Ratings are based on recommended use with 6x7, 6x19, or 6x37, IPS or XIP (EIP), XXIP (EEIP), RRL, FC, or IWRC wire rope. Strand constructed with minimal number of wires (e.g. 1x7) requires special consideration that socket basket length be five (5) times the strand diameter or fifty (50) times the wire diameter , whichever is the greater. Also available in self-coloured / ungalvanized version on request. Standard: Fed Spec RR-S-550D TYPE B.
Request a Quote
Description
McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets 40 mm and larger are magnetic particle inspected and ultrasonic inspected. Proof testing available on special order. Spelter socket terminations have an efficiency rating of 100%, based on the catalog strength of wire rope. Ratings are based on recommended use with 6x7, 6x19, or 6x37, IPS or XIP (EIP), XXIP (EEIP), RRL, FC, or IWRC wire rope. Strand constructed with minimal number of wires (e.g. 1x7) requires special consideration that socket basket length be five (5) times the strand diameter or fifty (50) times the wire diameter , whichever is the greater. Also available in self-coloured / ungalvanized version on request. Standard: Fed Spec RR-S-550D TYPE B.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket G-417 RopeDiaRange 24-26 - 122102600052 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket G-417 RopeDiaRange 24-26
122102600052
Closed Spelter Socket G-417 RopeDiaRange 24-26 122102600052
McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope. Features: Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm. All cast steel sockets 40 mm and larger are magnetic particle inspected and ultrasonic inspected. Proof testing available on special order. Spelter socket terminations have an efficiency rating of 100%, based on the catalog strength of wire rope. Ratings are based on recommended use with 6x7, 6x19, or 6x37, IPS or XIP (EIP), XXIP (EEIP), RRL, FC, or IWRC wire rope. Strand constructed with minimal number of wires (e.g. 1x7) requires special consideration that socket basket length be five (5) times the strand diameter or fifty (50) times the wire diameter , whichever is the greater. Also available in self-coloured / ungalvanized version on request. Standard: Fed Spec RR-S-550D TYPE B.

McKissick Closed spelter socket for steel wire rope ø 8 mm up to ø 102 mm. Spelter socket terminations have an efficiency rating of 100%, based on the catalogue strength of wire rope.

Features:

  • Forged Steel Sockets through 38 mm, cast alloy steel 40 mm through 102mm.
  • All cast steel sockets 40 mm and larger are magnetic particle inspected and ultrasonic inspected.
  • Proof testing available on special order.
  • Spelter socket terminations have an efficiency rating of 100%, based on the catalog strength of wire rope.
  • Ratings are based on recommended use with 6x7, 6x19, or 6x37, IPS or XIP (EIP), XXIP (EEIP), RRL, FC, or IWRC wire rope.
  • Strand constructed with minimal number of wires (e.g. 1x7) requires special consideration that socket basket length be five (5) times the strand diameter or fifty (50) times the wire diameter , whichever is the greater.
  • Also available in self-coloured / ungalvanized version on request.

Standard: Fed Spec RR-S-550D TYPE B.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102600052
Product Name Closed Spelter Socket G-417 RopeDiaRange 24-26
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble G-414, Crosby - Extra heavy RopeDiaRange 11-12 mm - 123101200230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4331 to 0.4724 inch (11 to 12 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 61-68 - 122106800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.4 to 2.68 inch (61 to 68 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6.5 - 120100650240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 16 - 120101600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details