Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 16 mm 121101600080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm - 121101600080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm
121101600080
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm 121101600080
Wire Rope Grip DIN 1142 RopeDiaRange 16 mm

Wire Rope Grip DIN 1142 RopeDiaRange 16 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121101600080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 16 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Rope Pear Socket Nemag RopeDiaRange 12-13 - 122101300120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4724 to 0.5118 inch (12 to 13 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 120-130 - 122113000182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 4.72 to 5.12 inch (120 to 130 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 4 - 120100400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details