Certex UK Solid Thimble BS 464:1958 RopeDiaRange 11 123101100120

Description
Standard:
Request a Quote
Description
Standard:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid Thimble BS 464:1958 RopeDiaRange 11 - 123101100120 - Certex UK
Harworth, United Kingdom
Solid Thimble BS 464:1958 RopeDiaRange 11
123101100120
Solid Thimble BS 464:1958 RopeDiaRange 11 123101100120
Standard:

Standard:

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101100120
Product Name Solid Thimble BS 464:1958 RopeDiaRange 11
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 14 - 122101400030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 inch (14 mm)
Load 4960 lbs (2250 kg)
View Details
Thimble SS 1900 RopeDiaRange 2 mm - 123100200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.0787 inch (2 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 6-7 - 121100700120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 28-30 - 122103000062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.1 to 1.18 inch (28 to 30 mm)
View Details