Certex UK Wedge Socket for Lifts RopeDiaRange 12-14 mm 121501400012

Description
When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should then be applied to the assembly and the wedge observed to seat correctly in the socket body.A single DIN 1142 wire rope grip should then be fitted across the two parts of rope near to the socket body. This, along with the split pin fitted into the wedge, ensures that the wedge cannot become displaced in a slack rope condition.
Request a Quote
Description
When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should then be applied to the assembly and the wedge observed to seat correctly in the socket body.A single DIN 1142 wire rope grip should then be fitted across the two parts of rope near to the socket body. This, along with the split pin fitted into the wedge, ensures that the wedge cannot become displaced in a slack rope condition.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Socket for Lifts RopeDiaRange 12-14 mm - 121501400012 - Certex UK
Harworth, United Kingdom
Wedge Socket for Lifts RopeDiaRange 12-14 mm
121501400012
Wedge Socket for Lifts RopeDiaRange 12-14 mm 121501400012
When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should then be applied to the assembly and the wedge observed to seat correctly in the socket body.A single DIN 1142 wire rope grip should then be fitted across the two parts of rope near to the socket body. This, along with the split pin fitted into the wedge, ensures that the wedge cannot become displaced in a slack rope condition.

When fitting the rope to the socket as much slack as possible should be removed from the system in order to maximise the available eye bolt adjustment. The load should then be applied to the assembly and the wedge observed to seat correctly in the socket body.A single DIN 1142 wire rope grip should then be fitted across the two parts of rope near to the socket body. This, along with the split pin fitted into the wedge, ensures that the wedge cannot become displaced in a slack rope condition.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121501400012
Product Name Wedge Socket for Lifts RopeDiaRange 12-14 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 8 mm - 123100800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Rope Socket Demag RopeDiaRange 10 - 122101000020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3937 inch (10 mm)
View Details
Quick Release Link for Pear Socket Nemag WLL ton 5 - 122300500020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 - 123101110110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4370 inch (11.1 mm)
View Details