Certex UK Thimble SS 1900 RopeDiaRange 10 mm 123101000060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 10 mm - 123101000060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 10 mm
123101000060
Thimble SS 1900 RopeDiaRange 10 mm 123101000060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101000060
Product Name Thimble SS 1900 RopeDiaRange 10 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 20 mm - 123102000070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7874 inch (20 mm)
View Details
Wedge Socket for Lifts - Type D RopeDiaRange 9-11 mm - 121501100032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.4331 inch (9 to 11 mm)
View Details