Certex UK Male Stop SMS05 1205SMS05

Description
Safety Factor: Standard: Certex Standard
Request a Quote
Description
Safety Factor: Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Stop SMS05 - 1205SMS05 - Certex UK
Harworth, United Kingdom
Male Stop SMS05
1205SMS05
Male Stop SMS05 1205SMS05
Safety Factor: Standard: Certex Standard

Safety Factor:
Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205SMS05
Product Name Male Stop SMS05
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Clip Crosby G-450 RopeDiaRange 32-34 - 121103400120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.26 to 1.34 inch (32 to 34 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 8 - 120100800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 14-16 - 121501600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
Material Steel; high tensile steel
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 56-58 - 121105800120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.2 to 2.28 inch (56 to 58 mm)
View Details