Certex UK Closed Spelter Socket CSS RopeDiaRange 87-93 122109300185

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 87-93 - 122109300185 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 87-93
122109300185
Closed Spelter Socket CSS RopeDiaRange 87-93 122109300185
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122109300185
Product Name Closed Spelter Socket CSS RopeDiaRange 87-93
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 16 mm - 121101600080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Crane End Stop with Padeye ESP ESP 32 D64 - 1205ESP32D64 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.26 inch (32 mm)
View Details
Thimble SS 1900 RopeDiaRange 12 mm - 123101200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4724 inch (12 mm)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 82-86 - 122108600062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.23 to 3.39 inch (82 to 86 mm)
View Details