Certex UK Closed Spelter Socket CSS RopeDiaRange 14-16 122101600182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 14-16 - 122101600182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 14-16
122101600182
Closed Spelter Socket CSS RopeDiaRange 14-16 122101600182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122101600182
Product Name Closed Spelter Socket CSS RopeDiaRange 14-16
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket Crosby S-421T RopeDiaRange 11-13 - 121501300115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 1.5 - 120100150240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Crane End Stop ES ES15 D30 - 1205ES15D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5906 inch (15 mm)
View Details
Wedge Socket for Lifts - Type A RopeDiaRange 9-11 mm - 121501100022 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.4331 inch (9 to 11 mm)
View Details