Certex UK Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 10 mm 120101000220

Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote
Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 10 mm - 120101000220 - Certex UK
Harworth, United Kingdom
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 10 mm
120101000220
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 10 mm 120101000220
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
  • For flemish eye wire rope splicing.
  • Designed for low temperature toughness.
  • Resists cracking when swaged (equals or exceeds stainless steel sleeves).
  • Special processed low carbon steel.
  • COLD TUFF® for better swageability.
  • Can be stamped for identification after swaging without concern for fractures when following these directions.
    • Use round corner stamps to a maximum depth of 1.38mm.
    • The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve.
  • Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101000220
Product Name Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 10 mm
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 34-36 - 121503600192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.34 to 1.42 inch (34 to 36 mm)
Material Steel; high tensile steel
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 6-7 - 121100700120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
View Details
Rope Socket Demag RopeDiaRange 48 - 122104800020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.89 inch (48 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 6 - 120100600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details