Certex UK Rope Socket Demag RopeDiaRange 26 122102600020

Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote
Description
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope Socket Demag RopeDiaRange 26 - 122102600020 - Certex UK
Harworth, United Kingdom
Rope Socket Demag RopeDiaRange 26
122102600020
Rope Socket Demag RopeDiaRange 26 122102600020
1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071). 2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028, or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket. 4)Delivery time on request. Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

1) Wire rope Diameter in acc. to DIN EN 12385 ( former DIN 3051 – 3071).
2) For socketing only use the following materials: DF-VM Art. Nr. 01-7016010, TEGO VG3 Art. Nr. 01-7016028,
or Wirelock. Please obtain the socketing guidelines 20612044 (720 IS 817) and DIN EN 13411-4. Socketing Materials´have the aproval from the Germanischen Lloyd. Weight for socketing material are listed for 1 socket.
4)Delivery time on request.
Don't use ropes with bigger diameter as listed in the chart even NOT when the dimension "d" in the chart allows the use of bigger rope diameters.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122102600020
Product Name Rope Socket Demag RopeDiaRange 26
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463:1958 RopeDiaRange 25 - 122102500010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 inch (25 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 16 - 120101600240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Rope Pear Socket Nemag RopeDiaRange 31-33 - 122103300120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.22 to 1.3 inch (31 to 33 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 - 121502200192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
Material Steel; high tensile steel
View Details