Certex UK Ferrule TCU Talurit® Ferrule_size_mm 3.5 120100350240

Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote
Description
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule TCU Talurit® Ferrule_size_mm 3.5 - 120100350240 - Certex UK
Harworth, United Kingdom
Ferrule TCU Talurit® Ferrule_size_mm 3.5
120100350240
Ferrule TCU Talurit® Ferrule_size_mm 3.5 120100350240
The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy. Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination. These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

The copper ferrule (TCU) is intended for stainless steel wire rope to avoid galvanic corrosion. The pressing of TCU ferrules requires approx 25% higher pressure than the corresponding T ferrule of aluminium alloy.

Note: We do not guarantee the strength of slings for lifting activities made of Copper turnback ferrules. A termination performed according to our instructions will normally withstand a tensile strength of 90% of minimum breaking load (MBL) of the wire rope. Verifying tests must be done in order to secure the strength of the termination.

These ferrules have been validated according to TALURIT™ splicing system, which is within the framework of EN 13411-3. The copper material is not accepted in this standard.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120100350240
Product Name Ferrule TCU Talurit® Ferrule_size_mm 3.5
Material Bronze / Copper Alloy; Copper (almost 99,9%)
Unlock Full Specs
to access all available technical data

Similar Products

Male Stop SMS05 - 1205SMS05 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Closed Spelter Socket CSS RopeDiaRange 43-48 - 122104800185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.69 to 1.89 inch (43 to 48 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 50-54 - 122105400052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.97 to 2.13 inch (50 to 54 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details