Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 19 mm 121101900080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm - 121101900080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm
121101900080
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm 121101900080
Wire Rope Grip DIN 1142 RopeDiaRange 19 mm

Wire Rope Grip DIN 1142 RopeDiaRange 19 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121101900080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 19 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 24 - 120102400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Spelter Socket McKissick G-416 RopeDiaRange 40-42 - 122104200062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 40 mm - 121104000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 1.57 inch (40 mm)
Material Steel; Steel
View Details
Closed Swage Socket Crosby S-502 1039600 - 12071039600 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.73 inch (44 mm)
View Details