Certex UK Male Stop SMS04 1205SMS04

Description
Safety Factor: Standard: Certex Standard
Request a Quote
Description
Safety Factor: Standard: Certex Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Stop SMS04 - 1205SMS04 - Certex UK
Harworth, United Kingdom
Male Stop SMS04
1205SMS04
Male Stop SMS04 1205SMS04
Safety Factor: Standard: Certex Standard

Safety Factor:
Standard: Certex Standard

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205SMS04
Product Name Male Stop SMS04
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 56-60 - 122106000052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.2 to 2.36 inch (56 to 60 mm)
View Details
Thimble SS 1900 RopeDiaRange 16 mm - 123101600060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6299 inch (16 mm)
View Details
Ferrule R End stop Talurit® R 08 - 1205R08 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Ferrule TCU Talurit® Ferrule_size_mm 24 - 120102400240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details