Certex UK Wedge Socket Crosby S-421T RopeDiaRange 28 121502800115

Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote
Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Socket Crosby S-421T RopeDiaRange 28 - 121502800115 - Certex UK
Harworth, United Kingdom
Wedge Socket Crosby S-421T RopeDiaRange 28
121502800115
Wedge Socket Crosby S-421T RopeDiaRange 28 121502800115
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Features:

  • Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge.
  • Eliminates the need for an extra piece of rope, and is easily installed.
  • The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue.
  • The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse.
  • Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge.
  • Utilises standard Crosby Red-U-Bolt wire rope clip.
  • Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope.
  • Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets.

Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121502800115
Product Name Wedge Socket Crosby S-421T RopeDiaRange 28
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Closed Swage Socket Crosby S-502 1039361 - 12071039361 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 48-52 - 121105200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.89 to 2.05 inch (48 to 52 mm)
View Details
Ferrule R End stop Talurit® R 03 - 1205R03 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details