Certex UK Thimble SS 1900 RopeDiaRange 16 mm 123101600060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 16 mm - 123101600060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 16 mm
123101600060
Thimble SS 1900 RopeDiaRange 16 mm 123101600060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101600060
Product Name Thimble SS 1900 RopeDiaRange 16 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 40-42 - 122104200182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.57 to 1.65 inch (40 to 42 mm)
View Details
Quick Release Link for Pear Socket Nemag WLL ton 30 - 122303000020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.56 to 8.03 inch (192 to 204 mm)
View Details