Certex UK Wedge Socket Crosby S-421T RopeDiaRange 20-22 121502200115

Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote
Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Socket Crosby S-421T RopeDiaRange 20-22 - 121502200115 - Certex UK
Harworth, United Kingdom
Wedge Socket Crosby S-421T RopeDiaRange 20-22
121502200115
Wedge Socket Crosby S-421T RopeDiaRange 20-22 121502200115
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Features:

  • Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge.
  • Eliminates the need for an extra piece of rope, and is easily installed.
  • The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue.
  • The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse.
  • Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge.
  • Utilises standard Crosby Red-U-Bolt wire rope clip.
  • Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope.
  • Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets.

Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121502200115
Product Name Wedge Socket Crosby S-421T RopeDiaRange 20-22
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ordinary Thimble BS 464:1958 RopeDiaRange 11.1 - 123101110110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4370 inch (11.1 mm)
View Details
Crane End Stop with Padeye ESP ESP 30 D64 - 1205ESP30D64 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.18 inch (30 mm)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 9-10 mm - 121101000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3543 to 0.3937 inch (9 to 10 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Closed Spelter Socket CSS RopeDiaRange 166-178 - 122117800182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 6.54 to 7.01 inch (166 to 178 mm)
View Details