Certex UK Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 16 120101600220

Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote
Description
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 16 - 120101600220 - Certex UK
Harworth, United Kingdom
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 16
120101600220
Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 16 120101600220
For flemish eye wire rope splicing. Designed for low temperature toughness. Resists cracking when swaged (equals or exceeds stainless steel sleeves). Special processed low carbon steel. COLD TUFF® for better swageability. Can be stamped for identification after swaging without concern for fractures when following these directions. Use round corner stamps to a maximum depth of 1.38mm. The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve. Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
  • For flemish eye wire rope splicing.
  • Designed for low temperature toughness.
  • Resists cracking when swaged (equals or exceeds stainless steel sleeves).
  • Special processed low carbon steel.
  • COLD TUFF® for better swageability.
  • Can be stamped for identification after swaging without concern for fractures when following these directions.
    • Use round corner stamps to a maximum depth of 1.38mm.
    • The area for stamping should be on the side of the sleeve in the plane of the sling eye, and no less than 7mm from either end of the sleeve.
  • Standard Steel Sleeve terminations have efficiency ratings as follows based on the catalog strength of wire rope.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120101600220
Product Name Standard Steel Sleeves Crosby COLD TUFF® S-505 Ferrule_size_mm 16
Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 8 mm - 123100800060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 46-48 - 122104800120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.81 to 1.89 inch (46 to 48 mm)
View Details
Swage Button S-409 1040377 - 12051040377 - Certex UK
Specs
Diameter 0.5512 inch (14 mm)
View Details
Crane End Stop ES ES 21 D44 - 1205ES21D44 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.8268 inch (21 mm)
View Details