Certex UK Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 122106000062

Description
Standard: Fed Spec RR-S-550D TYPE A.
Request a Quote
Description
Standard: Fed Spec RR-S-550D TYPE A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 - 122106000062 - Certex UK
Harworth, United Kingdom
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60
122106000062
Open Spelter Socket McKissick G-416 RopeDiaRange 56-60 122106000062
Standard: Fed Spec RR-S-550D TYPE A.

Standard: Fed Spec RR-S-550D TYPE A.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122106000062
Product Name Open Spelter Socket McKissick G-416 RopeDiaRange 56-60
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 12 - 120101200240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wire Rope Grip DIN 1142 RopeDiaRange 10 mm - 121101000080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.3937 inch (10 mm)
Material Steel; Steel
View Details
Open Socket BS463 RopeDiaRange 10 - 122101000030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.3937 inch (10 mm)
Load 2205 lbs (1000 kg)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 17-20 mm - 121102000090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.6693 to 0.7874 inch (17 to 20 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details