Certex UK Ferrule T Talurit® Ferrule_size_mm 24 120102400020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 24 - 120102400020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 24
120102400020
Ferrule T Talurit® Ferrule_size_mm 24 120102400020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120102400020
Product Name Ferrule T Talurit® Ferrule_size_mm 24
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 20-22 - 121502200192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
Material Steel; high tensile steel
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 3-4 mm - 121100400090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1181 to 0.1575 inch (3 to 4 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Thimble DIN 3091 RopeDiaRange 10 mm - 123101000070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3937 inch (10 mm)
View Details
Ferrule TCU Talurit® Ferrule_size_mm 8 - 120100800240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details