Certex UK Wedge Socket Crosby S-421T RopeDiaRange 18-19 121501900115

Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote
Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Socket Crosby S-421T RopeDiaRange 18-19 - 121501900115 - Certex UK
Harworth, United Kingdom
Wedge Socket Crosby S-421T RopeDiaRange 18-19
121501900115
Wedge Socket Crosby S-421T RopeDiaRange 18-19 121501900115
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Features:

  • Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge.
  • Eliminates the need for an extra piece of rope, and is easily installed.
  • The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue.
  • The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse.
  • Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge.
  • Utilises standard Crosby Red-U-Bolt wire rope clip.
  • Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope.
  • Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets.

Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121501900115
Product Name Wedge Socket Crosby S-421T RopeDiaRange 18-19
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 18-19 - 121501900192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
Material Steel; high tensile steel
View Details
Open Wedge Socket G-6413 RopeDiaRange 20-22 - 121502200242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
Material Steel; high tensile steel
View Details
Swage Button S-409 1040395 - 12051040395 - Certex UK
Specs
Diameter 0.6299 inch (16 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 22 - 122102200010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.8661 inch (22 mm)
View Details