Certex UK Thimble SS 1900 RopeDiaRange 6 mm 123100600060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 6 mm - 123100600060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 6 mm
123100600060
Thimble SS 1900 RopeDiaRange 6 mm 123100600060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123100600060
Product Name Thimble SS 1900 RopeDiaRange 6 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 8 mm - 123100800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
Closed Swage Socket Crosby S-502 1039405 - 12071039405 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
View Details
Rope Pear Socket Nemag RopeDiaRange 31-33 - 122103300120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.22 to 1.3 inch (31 to 33 mm)
View Details