Certex UK Thimble DIN 3091 RopeDiaRange 26 mm 123102600070

Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote
Description
Protection of steel wire rope loops with hole for a bolt. Design: Casted.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble DIN 3091 RopeDiaRange 26 mm - 123102600070 - Certex UK
Harworth, United Kingdom
Thimble DIN 3091 RopeDiaRange 26 mm
123102600070
Thimble DIN 3091 RopeDiaRange 26 mm 123102600070
Protection of steel wire rope loops with hole for a bolt. Design: Casted.

Protection of steel wire rope loops with hole for a bolt.
Design: Casted.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102600070
Product Name Thimble DIN 3091 RopeDiaRange 26 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket CSS RopeDiaRange 76-80 - 122108000185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.99 to 3.15 inch (76 to 80 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 64-67 - 122106700052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 2.52 to 2.64 inch (64 to 67 mm)
View Details
Wedge Socket Crosby S-421T RopeDiaRange 30-32 - 121503200115 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.18 to 1.26 inch (30 to 32 mm)
View Details
Wedge Socket for Lifts - Type D RopeDiaRange 15-17 mm - 121501700032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details