Certex UK Ferrule RCU End stop Talurit® RCU 01,5 1205RCU015

Description
Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in saltwater environments. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round copper end stops are not recommended for use in high strength applications.
Request a Quote
Description
Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in saltwater environments. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round copper end stops are not recommended for use in high strength applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule RCU End stop Talurit® RCU 01,5 - 1205RCU015 - Certex UK
Harworth, United Kingdom
Ferrule RCU End stop Talurit® RCU 01,5
1205RCU015
Ferrule RCU End stop Talurit® RCU 01,5 1205RCU015
Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in saltwater environments. The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only). Round copper end stops are not recommended for use in high strength applications.

Round copper ferrule (RCU) is intended to be pressed on single round strand wire ropes, for instance on preventer wires or used as end stop. Copper as material suits well together with stainless steel wire rope, to avoid galvanic corrosion in saltwater environments.

The expected strength regarding this end-termination is approximately 50% of the MBL of the wire rope (informative only).

Round copper end stops are not recommended for use in high strength applications.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205RCU015
Product Name Ferrule RCU End stop Talurit® RCU 01,5
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Swage Button S-409 1040493 - 12051040493 - Certex UK
Specs
Diameter 1.22 to 1.26 inch (31 to 32 mm)
View Details
Fork Ends SFE 3 - 1207SFE3 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.1181 inch (3 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 25 - 122102500010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.9843 inch (25 mm)
View Details