Certex UK Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm 121100650080

Description
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm
Request a Quote
Description
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm - 121100650080 - Certex UK
Harworth, United Kingdom
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm
121100650080
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm 121100650080
Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm

Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121100650080
Product Name Wire Rope Grip DIN 1142 RopeDiaRange 6.5 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 4.5 - 120100450240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Thimble SS 1900 RopeDiaRange 14 mm - 123101400060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5512 inch (14 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 14-16 - 122101600182 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 14.3 - 123101430110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.5630 inch (14.3 mm)
View Details