Certex UK Open Spelter Socket McKissick G-416 RopeDiaRange 70-73 122107300062

Description
Standard: Fed Spec RR-S-550D TYPE A.
Request a Quote
Description
Standard: Fed Spec RR-S-550D TYPE A.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Spelter Socket McKissick G-416 RopeDiaRange 70-73 - 122107300062 - Certex UK
Harworth, United Kingdom
Open Spelter Socket McKissick G-416 RopeDiaRange 70-73
122107300062
Open Spelter Socket McKissick G-416 RopeDiaRange 70-73 122107300062
Standard: Fed Spec RR-S-550D TYPE A.

Standard: Fed Spec RR-S-550D TYPE A.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122107300062
Product Name Open Spelter Socket McKissick G-416 RopeDiaRange 70-73
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Ferrule TCU Talurit® Ferrule_size_mm 1.5 - 120100150240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 21-25 mm - 121102500090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.8268 to 0.9843 inch (21 to 25 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 17.5 - 123101750110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.6890 inch (17.5 mm)
View Details
Open Wedge Socket G-6413 RopeDiaRange 37-39 - 121503900242 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.46 to 1.54 inch (37 to 39 mm)
Material Steel; high tensile steel
View Details