Certex UK Thimble SS 1900 RopeDiaRange 28 mm 123102800060

Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote
Description
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thimble SS 1900 RopeDiaRange 28 mm - 123102800060 - Certex UK
Harworth, United Kingdom
Thimble SS 1900 RopeDiaRange 28 mm
123102800060
Thimble SS 1900 RopeDiaRange 28 mm 123102800060
Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Design: Pressed of profile steel. The first choice for harsh environment of the marine sector.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123102800060
Product Name Thimble SS 1900 RopeDiaRange 28 mm
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Thimble DIN 3091 RopeDiaRange 28 mm - 123102800070 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 1.1 inch (28 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 32-34 - 121103400120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 1.26 to 1.34 inch (32 to 34 mm)
View Details
Wire Rope Clip Crosby G-450 RopeDiaRange 68-72 - 121107200120 - Certex UK
Specs
Type Clip / Clamp
Application Power and Public Utility
Diameter 2.68 to 2.83 inch (68 to 72 mm)
View Details
Fast Connector Socket FCS - with bolt RopeDiaRange 13-16 - 122101600155 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 to 0.6299 inch (13 to 16 mm)
View Details