Certex UK Closed Spelter Socket CSS RopeDiaRange 120-130 122113000182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 120-130 - 122113000182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 120-130
122113000182
Closed Spelter Socket CSS RopeDiaRange 120-130 122113000182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122113000182
Product Name Closed Spelter Socket CSS RopeDiaRange 120-130
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop with Padeye ESP ESP 30 D64 - 1205ESP30D64 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 1.18 inch (30 mm)
View Details
Ordinary Thimble BS 464:1958 RopeDiaRange 19.1 - 123101910110 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.7520 inch (19.1 mm)
View Details
Male Stop SMS09 - 1205SMS09 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Closed Spelter Socket CSS RopeDiaRange 49-54 - 122105400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.93 to 2.13 inch (49 to 54 mm)
View Details