Certex UK Open Socket BS463:1958 RopeDiaRange 35 122103500010

Description
Standard: BS 463:1958
Request a Quote
Description
Standard: BS 463:1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Open Socket BS463:1958 RopeDiaRange 35 - 122103500010 - Certex UK
Harworth, United Kingdom
Open Socket BS463:1958 RopeDiaRange 35
122103500010
Open Socket BS463:1958 RopeDiaRange 35 122103500010
Standard: BS 463:1958

Standard: BS 463:1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122103500010
Product Name Open Socket BS463:1958 RopeDiaRange 35
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Link for Pear Socket Nemag WLL ton 4.5 - 122300450020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
View Details
Thimble SS 1900 RopeDiaRange 4 mm - 123100400060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.1575 inch (4 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 14 - 122101400010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 inch (14 mm)
View Details