Certex UK Closed Spelter Socket CSS RopeDiaRange 37-39 122103900182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 37-39 - 122103900182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 37-39
122103900182
Closed Spelter Socket CSS RopeDiaRange 37-39 122103900182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122103900182
Product Name Closed Spelter Socket CSS RopeDiaRange 37-39
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Male Stop SMS11 - 1205SMS11 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Material Steel; Steel
View Details
Wire Rope Grip POWERTEX PWRG RopeDiaRange 7-8 mm - 121100800090 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.2756 to 0.3150 inch (7 to 8 mm)
Material PWRG-4 and -6 are drop forged. PWRG-8, -10, -12, -16, -20, -25, -35 are casted
View Details
Open Socket BS463 RopeDiaRange 29 - 122102900030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 1.14 inch (29 mm)
Load 20944 lbs (9498 kg)
View Details
Open Socket BS463:1958 RopeDiaRange 13 - 122101300010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5118 inch (13 mm)
View Details