Certex UK Crane End Stop ES ES15 D30 1205ES15D30

Description
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.
Request a Quote
Description
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crane End Stop ES ES15 D30 - 1205ES15D30 - Certex UK
Harworth, United Kingdom
Crane End Stop ES ES15 D30
1205ES15D30
Crane End Stop ES ES15 D30 1205ES15D30
End stops for crane rope applications. Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area. The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device. The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.

End stops for crane rope applications.
Features: These end stops are designed for full load applications of rotation resistant and low rotation ropes. The chamfered surface around the cylinder matches different fitting devices. The bore of the end stop is slightly conical to distribute the stress over a larger area.

The exact diameter and length of the end stop assembly should be confirmed when an order is placed to ensure a good match between stop and device.

The end stop is specifically manufactured for rotation resistant and low rotational ropes with a fill factor between 0.61 and 0.76. For other rope types please contact us.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 1205ES15D30
Product Name Crane End Stop ES ES15 D30
Type Stop Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Closed Spelter Socket G-417 RopeDiaRange 94-102 - 122110200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 3.7 to 4.02 inch (94 to 102 mm)
View Details
Ferrule R End stop Talurit® R 06,5 - 1205R065 - Certex UK
Specs
Type Stop Sleeve
Material Aluminum; Aluminum
View Details
Ferrule TCU Talurit® Ferrule_size_mm 3 - 120100300240 - Certex UK
Specs
Material Bronze / Copper Alloy; Copper (almost 99,9%)
View Details
Open Socket BS463:1958 RopeDiaRange 29 - 122102900010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.14 inch (29 mm)
View Details