Certex UK Ferrule T Talurit® Ferrule_size_mm 56 120105600020

Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote
Description
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule T Talurit® Ferrule_size_mm 56 - 120105600020 - Certex UK
Harworth, United Kingdom
Ferrule T Talurit® Ferrule_size_mm 56
120105600020
Ferrule T Talurit® Ferrule_size_mm 56 120105600020
The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications. The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

The turnback ferrule system is easy to use. It is quick, safe and has proved itself to be totally reliable. The ferrules are thoroughly specified and very well defined for many different wire rope applications.
The ferrules can be used for fibre core single layer wire ropes, steel core single layer wire ropes, rotation resistant wire ropes and spiral strand ropes.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 120105600020
Product Name Ferrule T Talurit® Ferrule_size_mm 56
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Rope Pear Socket Nemag RopeDiaRange 46-48 - 122104800120 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.81 to 1.89 inch (46 to 48 mm)
View Details
Solid Thimble BS 464:1958 RopeDiaRange 11 - 123101100120 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4331 inch (11 mm)
View Details
Crane End Stop ES ES15 D30 - 1205ES15D30 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.5906 inch (15 mm)
View Details
Closed Spelter Socket CSS RopeDiaRange 192-204 - 122120400185 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 7.56 to 8.03 inch (192 to 204 mm)
View Details