Certex UK Wedge Socket Crosby S-421T RopeDiaRange 24-26 121502600115

Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote
Description
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wedge Socket Crosby S-421T RopeDiaRange 24-26 - 121502600115 - Certex UK
Harworth, United Kingdom
Wedge Socket Crosby S-421T RopeDiaRange 24-26
121502600115
Wedge Socket Crosby S-421T RopeDiaRange 24-26 121502600115
Features: Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge. Eliminates the need for an extra piece of rope, and is easily installed. The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue. The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse. Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge. Utilises standard Crosby Red-U-Bolt wire rope clip. Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope. Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets. Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Features:

  • Secures the tail or “dead end” of the wire rope to the wedge, thus eliminates loss or “Punch out” of the wedge.
  • Eliminates the need for an extra piece of rope, and is easily installed.
  • The TERMINATOR™ wedge eliminates the potential breaking off of the tail due to fatigue.
  • The tail, which is secured by the base of the clip and the wedge, is left undeformed and available for reuse.
  • Incorporates Crosby’s patented QUIC-CHECK™ “Go” and “No-Go” feature cast into the wedge.
  • Utilises standard Crosby Red-U-Bolt wire rope clip.
  • Generates a minimum efficiency of 80% based on the catalogue breaking strength of the wire rope.
  • Pin diameter and jaw opening allows wedge and socket to be used in conjunction with open swage and spelter sockets.

Wedge sockets meet the performance requirements of Federal Specificatio RR-S-550F, Type C, except those provisions required of the contractor.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 121502600115
Product Name Wedge Socket Crosby S-421T RopeDiaRange 24-26
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Socket for Lifts - Type D RopeDiaRange 15-17 mm - 121501700032 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 24-26 mm - 123102600230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.9449 to 1.02 inch (24 to 26 mm)
View Details
Fork Ends SFE 9 - 1207SFE9 - Certex UK
Specs
Type Fork / Strap Eye
Application Power and Public Utility
Diameter 0.3543 inch (9 mm)
View Details
Closed Swage Socket Crosby S-502 1039343 - 12071039343 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.3150 inch (8 mm)
View Details