Certex UK Closed Spelter Socket CSS RopeDiaRange 142-153 122115300182

Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote
Description
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Closed Spelter Socket CSS RopeDiaRange 142-153 - 122115300182 - Certex UK
Harworth, United Kingdom
Closed Spelter Socket CSS RopeDiaRange 142-153
122115300182
Closed Spelter Socket CSS RopeDiaRange 142-153 122115300182
The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use. All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket. The CSS sockets are Type Approved by DNV and Lloyd’s Register. CSS 296 until CSS 201 only available with hot dipped galvanized finish.

The Ropeblock closed spelter socket CSS designed with mechanical values (Charpy-V > 42 joule / - 20° C) for though and low temperature use.
All sockets have a 100% efficency on the MBL of the steel wire rope but are limited to the MBL of the socket.

The CSS sockets are Type Approved by DNV and Lloyd’s Register.
CSS 296 until CSS 201 only available with hot dipped galvanized finish.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 122115300182
Product Name Closed Spelter Socket CSS RopeDiaRange 142-153
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 16 - 122101600030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
Load 6614 lbs (2999 kg)
View Details
Thimble G-414, Crosby - Extra heavy RopeDiaRange 6-7 mm - 123100700230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.2362 to 0.2756 inch (6 to 7 mm)
View Details
Open Wedge Socket With Safety Bolt G-6423 RopeDiaRange 11-13 - 121501300192 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 0.4331 to 0.5118 inch (11 to 13 mm)
Material Steel; high tensile steel
View Details
Closed Spelter Socket G-417 RopeDiaRange 18 - 122101800052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 inch (18 mm)
View Details