Certex UK Ordinary Thimble BS 464:1958 RopeDiaRange 19.1 123101910110

Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote
Description
Manufactured in the UK Standard: BS 464-1 :1958
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ordinary Thimble BS 464:1958 RopeDiaRange 19.1 - 123101910110 - Certex UK
Harworth, United Kingdom
Ordinary Thimble BS 464:1958 RopeDiaRange 19.1
123101910110
Ordinary Thimble BS 464:1958 RopeDiaRange 19.1 123101910110
Manufactured in the UK Standard: BS 464-1 :1958

Manufactured in the UK
Standard: BS 464-1 :1958

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope Fittings and Cable Fittings
Product Number 123101910110
Product Name Ordinary Thimble BS 464:1958 RopeDiaRange 19.1
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Rope Socket Demag RopeDiaRange 26 - 122102600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.02 inch (26 mm)
View Details
Open Socket BS463:1958 RopeDiaRange 16 - 122101600010 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.6299 inch (16 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 14-16 - 122101600052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details
Closed Spelter Socket G-417 RopeDiaRange 20-22 - 122102200052 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7874 to 0.8661 inch (20 to 22 mm)
View Details