Festo Corporation Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum | |
| Mini series for pneumatic tubing with imperial dimensions Compact for maximum component density in confined installation spaces Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and... | |
| Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends... | |
| Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum | |
| Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water | |
| Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water) | |
| Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum | |
| Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4... |
| Next >> |